Vishay Intertechnology, Inc. RES 2K OHM 1W 1% 2512 M55342E09B2E00RT0

Description
RES 2Kohm 1W 1% 2512
Request a Quote Datasheet
Description
RES 2Kohm 1W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1W 1% 2512 - M55342E09B2E00RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1W 1% 2512
M55342E09B2E00RT0
RES 2K OHM 1W 1% 2512 M55342E09B2E00RT0
RES 2Kohm 1W 1% 2512

RES 2Kohm 1W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E09B2E00RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E09B2E00RT0TR-ND
Chip Resistor - Surface Mount 764-M55342E09B2E00RT0TR-ND
2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E09B2E00RT0 764-M55342E09B2E00RT0TR-ND
Product Name RES 2K OHM 1W 1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 2000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details