Vishay Intertechnology, Inc. RES 20K OHM 1W 1% 2512 M55342E09B20E0RWS

Description
RES 20Kohm 1W 1% 2512
Request a Quote Datasheet
Description
RES 20Kohm 1W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1W 1% 2512 - M55342E09B20E0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1W 1% 2512
M55342E09B20E0RWS
RES 20K OHM 1W 1% 2512 M55342E09B20E0RWS
RES 20Kohm 1W 1% 2512

RES 20Kohm 1W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E09B20E0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E09B20E0RWS-ND
Chip Resistor - Surface Mount 764-M55342E09B20E0RWS-ND
20 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

20 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E09B20E0RWS 764-M55342E09B20E0RWS-ND
Product Name RES 20K OHM 1W 1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 20000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details