Vishay Intertechnology, Inc. RES 176 OHM 1W 0.1% 2512 M55342E09B176ARTS

Description
RES 176ohm 1W 0.1% 2512
Request a Quote Datasheet
Description
RES 176ohm 1W 0.1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 176 OHM 1W 0.1% 2512 - M55342E09B176ARTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 176 OHM 1W 0.1% 2512
M55342E09B176ARTS
RES 176 OHM 1W 0.1% 2512 M55342E09B176ARTS
RES 176ohm 1W 0.1% 2512

RES 176ohm 1W 0.1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E09B176ARTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E09B176ARTSTR-ND
Chip Resistor - Surface Mount 764-M55342E09B176ARTSTR-ND
176 Ohms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

176 Ohms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E09B176ARTS 764-M55342E09B176ARTSTR-ND
Product Name RES 176 OHM 1W 0.1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 176 ohms 176 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details