Vishay Intertechnology, Inc. Res Thin Film 2512 176 Ohm 0.1% 1W ¦25ppm/¦C 0.01% SMD T/R M55342E09B176ART0

Description
Res Thin Film 2512 176 Ohm 0.1% 1W ¦25ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 2512 176 Ohm 0.1% 1W ¦25ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2512 176 Ohm 0.1% 1W ¦25ppm/¦C 0.01% SMD T/R - M55342E09B176ART0 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2512 176 Ohm 0.1% 1W ¦25ppm/¦C 0.01% SMD T/R
M55342E09B176ART0
Res Thin Film 2512 176 Ohm 0.1% 1W ¦25ppm/¦C 0.01% SMD T/R M55342E09B176ART0
Res Thin Film 2512 176 Ohm 0.1% 1W ¦25ppm/¦C 0.01% SMD T/R

Res Thin Film 2512 176 Ohm 0.1% 1W ¦25ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E09B176ART0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E09B176ART0TR-ND
Chip Resistor - Surface Mount 764-M55342E09B176ART0TR-ND
176 Ohms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

176 Ohms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E09B176ART0 764-M55342E09B176ART0TR-ND
Product Name Res Thin Film 2512 176 Ohm 0.1% 1W ¦25ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers