Vishay Intertechnology, Inc. RES 138K OHM 1W 0.1% 2512 M55342E09B138BRWS

Description
RES 138Kohm 1W 0.1% 2512
Request a Quote Datasheet
Description
RES 138Kohm 1W 0.1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 138K OHM 1W 0.1% 2512 - M55342E09B138BRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 138K OHM 1W 0.1% 2512
M55342E09B138BRWS
RES 138K OHM 1W 0.1% 2512 M55342E09B138BRWS
RES 138Kohm 1W 0.1% 2512

RES 138Kohm 1W 0.1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E09B138BRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E09B138BRWS-ND
Chip Resistor - Surface Mount 764-M55342E09B138BRWS-ND
138 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

138 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E09B138BRWS 764-M55342E09B138BRWS-ND
Product Name RES 138K OHM 1W 0.1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 138000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers