RES 120Kohm 1W 0.1% 2512
120 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342E09B120BRT3 | 764-M55342E09B120BRT3TR-ND |
| Product Name | RES 120K OHM 1W 0.1% 2512 | Chip Resistor - Surface Mount |
| Mounting / Packaging | 2512 | 2512; 2512 |
| Resistance Range | 120000 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 1 watts | 1 watts |
| Configuration | Single Resistor |