82.5 kOhms ±1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film
RES 82.5Kohm 0.8W 1% 2010
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 764-M55342E08B82E5RWS-ND | M55342E08B82E5RWS |
| Product Name | Chip Resistor - Surface Mount | RES 82.5K OHM 0.8W 1% 2010 |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 2010; 2010 | 2010 |
| Tolerance | 1 +/- % | 1 +/- % |