Vishay Intertechnology, Inc. RES 6.81K OHM 0.8W 0.1% 2010 M55342E08B6B81RWS

Description
RES 6.81Kohm 0.8W 0.1% 2010
Request a Quote Datasheet
Description
RES 6.81Kohm 0.8W 0.1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 0.8W 0.1% 2010 - M55342E08B6B81RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 0.8W 0.1% 2010
M55342E08B6B81RWS
RES 6.81K OHM 0.8W 0.1% 2010 M55342E08B6B81RWS
RES 6.81Kohm 0.8W 0.1% 2010

RES 6.81Kohm 0.8W 0.1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E08B6B81RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E08B6B81RWS-ND
Chip Resistor - Surface Mount 764-M55342E08B6B81RWS-ND
6.81 kOhms ±0.1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film

6.81 kOhms ±0.1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E08B6B81RWS 764-M55342E08B6B81RWS-ND
Product Name RES 6.81K OHM 0.8W 0.1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 6810 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573338 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 3.9 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details