Vishay Intertechnology, Inc. RES 620 OHM 0.8W 2% 2010 M55342E08B620GRWS

Description
RES 620ohm 0.8W 2% 2010
Request a Quote Datasheet
Description
RES 620ohm 0.8W 2% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 620 OHM 0.8W 2% 2010 - M55342E08B620GRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620 OHM 0.8W 2% 2010
M55342E08B620GRWS
RES 620 OHM 0.8W 2% 2010 M55342E08B620GRWS
RES 620ohm 0.8W 2% 2010

RES 620ohm 0.8W 2% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E08B620GRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E08B620GRWS-ND
Chip Resistor - Surface Mount 764-M55342E08B620GRWS-ND
620 Ohms ±2% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film

620 Ohms ±2% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E08B620GRWS 764-M55342E08B620GRWS-ND
Product Name RES 620 OHM 0.8W 2% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 620 ohms 620 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614953-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details