Vishay Intertechnology, Inc. RES 348 OHM 0.8W 0.1% 2010 M55342E08B348ARWS

Description
RES 348ohm 0.8W 0.1% 2010
Request a Quote Datasheet
Description
RES 348ohm 0.8W 0.1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348 OHM 0.8W 0.1% 2010 - M55342E08B348ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 0.8W 0.1% 2010
M55342E08B348ARWS
RES 348 OHM 0.8W 0.1% 2010 M55342E08B348ARWS
RES 348ohm 0.8W 0.1% 2010

RES 348ohm 0.8W 0.1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E08B348ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E08B348ARWS-ND
Chip Resistor - Surface Mount 764-M55342E08B348ARWS-ND
348 Ohms ±0.1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film

348 Ohms ±0.1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E08B348ARWS 764-M55342E08B348ARWS-ND
Product Name RES 348 OHM 0.8W 0.1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 348 ohms 348 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD273JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details