Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E08B2F00RWS

Description
2 MOhms ±1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
2 MOhms ±1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E08B2F00RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E08B2F00RWS-ND
Chip Resistor - Surface Mount 764-M55342E08B2F00RWS-ND
2 MOhms ±1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film

2 MOhms ±1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 2M OHM 0.8W 1% 2010 - M55342E08B2F00RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2M OHM 0.8W 1% 2010
M55342E08B2F00RWS
RES 2M OHM 0.8W 1% 2010 M55342E08B2F00RWS
RES 2Mohm 0.8W 1% 2010

RES 2Mohm 0.8W 1% 2010

Supplier's Site
Chip Resistor - Surface Mount - M55342E08B2F00RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E08B2F00RWS
Chip Resistor - Surface Mount M55342E08B2F00RWS
RES SMD 2M OHM 1% 0.8W 2010

RES SMD 2M OHM 1% 0.8W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342E08B2F00RWS-ND M55342E08B2F00RWS M55342E08B2F00RWS
Product Name Chip Resistor - Surface Mount RES 2M OHM 0.8W 1% 2010 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2010; 2010 2010
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details