Vishay Intertechnology, Inc. RES 9.65K OHM 0.15W 0.1% 0805 M55342E06B9B65RT5

Description
RES 9.65Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 9.65Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.65K OHM 0.15W 0.1% 0805 - M55342E06B9B65RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.65K OHM 0.15W 0.1% 0805
M55342E06B9B65RT5
RES 9.65K OHM 0.15W 0.1% 0805 M55342E06B9B65RT5
RES 9.65Kohm 0.15W 0.1% 0805

RES 9.65Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B9B65RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B9B65RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E06B9B65RT5TR-ND
9.65 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

9.65 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B9B65RT5 764-M55342E06B9B65RT5TR-ND
Product Name RES 9.65K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 9650 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers