Vishay Intertechnology, Inc. RES 9.53K OHM 0.15W 0.1% 0805 M55342E06B9B53RWS

Description
RES 9.53Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 9.53Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53K OHM 0.15W 0.1% 0805 - M55342E06B9B53RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53K OHM 0.15W 0.1% 0805
M55342E06B9B53RWS
RES 9.53K OHM 0.15W 0.1% 0805 M55342E06B9B53RWS
RES 9.53Kohm 0.15W 0.1% 0805

RES 9.53Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B9B53RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B9B53RWS-ND
Chip Resistor - Surface Mount 764-M55342E06B9B53RWS-ND
9.53 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

9.53 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B9B53RWS 764-M55342E06B9B53RWS-ND
Product Name RES 9.53K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 9530 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details