RES 8.2Kohm 0.15W 2% 0805
8.2 kOhms ±2% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342E06B8H20RWI | 764-M55342E06B8H20RWI-ND |
| Product Name | RES 8.2K OHM 0.15W 2% 0805 | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0805 | 0805; 0805 |
| Resistance Range | 8200 ohms | |
| Tolerance | 2 +/- % | 2 +/- % |
| Power Rating | 0.1500 watts | 0.1500 watts |
| Configuration | Single Resistor |