Vishay Intertechnology, Inc. RES 73.2K OHM 0.15W 0.1% 0805 M55342E06B73B2RWI

Description
RES 73.2Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 73.2Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2K OHM 0.15W 0.1% 0805 - M55342E06B73B2RWI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2K OHM 0.15W 0.1% 0805
M55342E06B73B2RWI
RES 73.2K OHM 0.15W 0.1% 0805 M55342E06B73B2RWI
RES 73.2Kohm 0.15W 0.1% 0805

RES 73.2Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B73B2RWI-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B73B2RWI-ND
Chip Resistor - Surface Mount 764-M55342E06B73B2RWI-ND
73.2 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

73.2 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B73B2RWI 764-M55342E06B73B2RWI-ND
Product Name RES 73.2K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 73200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details