Vishay Intertechnology, Inc. RES 6.81K OHM 0.15W 1% 0805 M55342E06B6E81RWS

Description
RES 6.81Kohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 6.81Kohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 0.15W 1% 0805 - M55342E06B6E81RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 0.15W 1% 0805
M55342E06B6E81RWS
RES 6.81K OHM 0.15W 1% 0805 M55342E06B6E81RWS
RES 6.81Kohm 0.15W 1% 0805

RES 6.81Kohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B6E81RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B6E81RWS-ND
Chip Resistor - Surface Mount 764-M55342E06B6E81RWS-ND
6.81 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

6.81 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B6E81RWS 764-M55342E06B6E81RWS-ND
Product Name RES 6.81K OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 6810 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details