Vishay Intertechnology, Inc. RES 6.34K OHM 0.15W 1% 0805 M55342E06B6E34RWS

Description
RES 6.34Kohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 6.34Kohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34K OHM 0.15W 1% 0805 - M55342E06B6E34RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K OHM 0.15W 1% 0805
M55342E06B6E34RWS
RES 6.34K OHM 0.15W 1% 0805 M55342E06B6E34RWS
RES 6.34Kohm 0.15W 1% 0805

RES 6.34Kohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B6E34RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B6E34RWS-ND
Chip Resistor - Surface Mount 764-M55342E06B6E34RWS-ND
6.34 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

6.34 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B6E34RWS 764-M55342E06B6E34RWS-ND
Product Name RES 6.34K OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 6340 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2742FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details