Vishay Intertechnology, Inc. RES 6.81K OHM 0.15W 0.1% 0805 M55342E06B6B81PTS

Description
RES 6.81Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 6.81Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 0.15W 0.1% 0805 - M55342E06B6B81PTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 0.15W 0.1% 0805
M55342E06B6B81PTS
RES 6.81K OHM 0.15W 0.1% 0805 M55342E06B6B81PTS
RES 6.81Kohm 0.15W 0.1% 0805

RES 6.81Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B6B81PTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B6B81PTSTR-ND
Chip Resistor - Surface Mount 764-M55342E06B6B81PTSTR-ND
6.81 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

6.81 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B6B81PTS 764-M55342E06B6B81PTSTR-ND
Product Name RES 6.81K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 6810 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers