Vishay Intertechnology, Inc. RES 68 OHM 0.15W 1% 0805 M55342E06B68D0RBS

Description
RES 68ohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 68ohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68 OHM 0.15W 1% 0805 - M55342E06B68D0RBS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 0.15W 1% 0805
M55342E06B68D0RBS
RES 68 OHM 0.15W 1% 0805 M55342E06B68D0RBS
RES 68ohm 0.15W 1% 0805

RES 68ohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B68D0RBS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B68D0RBS-ND
Chip Resistor - Surface Mount 764-M55342E06B68D0RBS-ND
68 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

68 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B68D0RBS 764-M55342E06B68D0RBS-ND
Product Name RES 68 OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 68 ohms 68 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1676247-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
View Details
3 suppliers