Vishay Intertechnology, Inc. RES 649 OHM 0.15W 1% 0805 M55342E06B649DRWS

Description
RES 649ohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 649ohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649 OHM 0.15W 1% 0805 - M55342E06B649DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 0.15W 1% 0805
M55342E06B649DRWS
RES 649 OHM 0.15W 1% 0805 M55342E06B649DRWS
RES 649ohm 0.15W 1% 0805

RES 649ohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B649DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B649DRWS-ND
Chip Resistor - Surface Mount 764-M55342E06B649DRWS-ND
649 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

649 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B649DRWS 764-M55342E06B649DRWS-ND
Product Name RES 649 OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 649 ohms 649 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-2176092-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 866 ohms
View Details
3 suppliers