Vishay Intertechnology, Inc. RES 619 OHM 0.15W 1% 0805 M55342E06B619DRWS

Description
RES 619ohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 619ohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 0.15W 1% 0805 - M55342E06B619DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 0.15W 1% 0805
M55342E06B619DRWS
RES 619 OHM 0.15W 1% 0805 M55342E06B619DRWS
RES 619ohm 0.15W 1% 0805

RES 619ohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B619DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B619DRWS-ND
Chip Resistor - Surface Mount 764-M55342E06B619DRWS-ND
619 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

619 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B619DRWS 764-M55342E06B619DRWS-ND
Product Name RES 619 OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 619 ohms 619 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details