Vishay Intertechnology, Inc. RES 5.69K OHM 0.15W 0.1% 0805 M55342E06B5B69RT5

Description
RES 5.69Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 5.69Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.69K OHM 0.15W 0.1% 0805 - M55342E06B5B69RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.69K OHM 0.15W 0.1% 0805
M55342E06B5B69RT5
RES 5.69K OHM 0.15W 0.1% 0805 M55342E06B5B69RT5
RES 5.69Kohm 0.15W 0.1% 0805

RES 5.69Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B5B69RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B5B69RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E06B5B69RT5TR-ND
5.69 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

5.69 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B5B69RT5 764-M55342E06B5B69RT5TR-ND
Product Name RES 5.69K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 5690 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details