Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E06B4E64RT5

Description
4.64 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
4.64 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E06B4E64RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B4E64RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E06B4E64RT5TR-ND
4.64 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

4.64 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 4.64K OHM 0.15W 1% 0805 - M55342E06B4E64RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM 0.15W 1% 0805
M55342E06B4E64RT5
RES 4.64K OHM 0.15W 1% 0805 M55342E06B4E64RT5
RES 4.64Kohm 0.15W 1% 0805

RES 4.64Kohm 0.15W 1% 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342E06B4E64RT5TR-ND M55342E06B4E64RT5
Product Name Chip Resistor - Surface Mount RES 4.64K OHM 0.15W 1% 0805
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
SMD 0ohm Resistor - 52-1625854-4 - ERSAELECTRONICS PTE. LTD.
Specs
Resistance Range 0.0500 ohms
Standards and Certifications RoHS
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details