Res Thin Film 0705 43.2K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD Waffle Pack
43.2 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342E06B43B2RWS | 764-M55342E06B43B2RWS-ND |
| Product Name | Res Thin Film 0705 43.2K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD Waffle Pack | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805; 0805 |
| Tolerance | 0.1000 to 0.0100 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C |
| Power Rating | 20 watts | 0.1500 watts |