RES 402Kohm 0.15W 0.1% 0805
402 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
M55342E 25PPM 0705 402K 0.1% R WS
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | M55342E06B402BRWS | 764-M55342E06B402BRWS-ND | 34P2753 |
| Product Name | RES 402K OHM 0.15W 0.1% 0805 | Chip Resistor - Surface Mount | M55342E 25Ppm 0705 402K 0.1% R Ws Vishay |
| Mounting / Packaging | 0805 | 0805; 0805 | |
| Resistance Range | 402000 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 0.1500 watts | 0.1500 watts | |
| Configuration | Single Resistor | Single Resistor |