Vishay Intertechnology, Inc. RES 3.48K OHM 0.15W 1% 0805 M55342E06B3E48PWS

Description
RES 3.48Kohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 3.48Kohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48K OHM 0.15W 1% 0805 - M55342E06B3E48PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48K OHM 0.15W 1% 0805
M55342E06B3E48PWS
RES 3.48K OHM 0.15W 1% 0805 M55342E06B3E48PWS
RES 3.48Kohm 0.15W 1% 0805

RES 3.48Kohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B3E48PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B3E48PWS-ND
Chip Resistor - Surface Mount 764-M55342E06B3E48PWS-ND
3.48 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

3.48 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B3E48PWS 764-M55342E06B3E48PWS-ND
Product Name RES 3.48K OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 3480 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers