THIN FILM,705,1/10W,3.01K
3.01 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342E06B3B01RWS | 764-M55342E06B3B01RWS-ND |
| Product Name | THIN FILM,705,1/10W,3.01K,.1%,25PPM,P/.1%,BULK | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 10 watts | 0.1500 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use |