Vishay Intertechnology, Inc. RES 388 OHM 0.15W 0.1% 0805 M55342E06B388ART5

Description
RES 388ohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 388ohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 388 OHM 0.15W 0.1% 0805 - M55342E06B388ART5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 388 OHM 0.15W 0.1% 0805
M55342E06B388ART5
RES 388 OHM 0.15W 0.1% 0805 M55342E06B388ART5
RES 388ohm 0.15W 0.1% 0805

RES 388ohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B388ART5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B388ART5TR-ND
Chip Resistor - Surface Mount 764-M55342E06B388ART5TR-ND
388 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

388 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B388ART5 764-M55342E06B388ART5TR-ND
Product Name RES 388 OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 388 ohms 388 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2567759P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers