Vishay Intertechnology, Inc. Res Thin Film 0705 383 Ohm 1% 3/20W ¦25ppm/¦C 0.01% SMD T/R M55342E06B383DRT5

Description
Res Thin Film 0705 383 Ohm 1% 3/20W ¦25ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 0705 383 Ohm 1% 3/20W ¦25ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 383 Ohm 1% 3/20W ¦25ppm/¦C 0.01% SMD T/R - M55342E06B383DRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 383 Ohm 1% 3/20W ¦25ppm/¦C 0.01% SMD T/R
M55342E06B383DRT5
Res Thin Film 0705 383 Ohm 1% 3/20W ¦25ppm/¦C 0.01% SMD T/R M55342E06B383DRT5
Res Thin Film 0705 383 Ohm 1% 3/20W ¦25ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 383 Ohm 1% 3/20W ¦25ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B383DRT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B383DRT5TR-ND
Chip Resistor - Surface Mount 764-M55342E06B383DRT5TR-ND
383 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

383 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B383DRT5 764-M55342E06B383DRT5TR-ND
Product Name Res Thin Film 0705 383 Ohm 1% 3/20W ¦25ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176094-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 162000 ohms
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details