309 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Res Thin Film 0705 309 Ohm 1% 3/20W ¦25ppm/¦C 0.01% SMD T/R
RES SMD 309 OHM 1% 0.15W 0705
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 764-M55342E06B309DRT5TR-ND | M55342E06B309DRT5 | M55342E06B309DRT5 |
| Product Name | Chip Resistor - Surface Mount | Res Thin Film 0705 309 Ohm 1% 3/20W ¦25ppm/¦C 0.01% SMD T/R | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 309 ohms | 309 ohms |