Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E06B301DRWS

Description
301 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
301 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E06B301DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B301DRWS-ND
Chip Resistor - Surface Mount 764-M55342E06B301DRWS-ND
301 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

301 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 301 OHM 0.15W 1% 0805 - M55342E06B301DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 0.15W 1% 0805
M55342E06B301DRWS
RES 301 OHM 0.15W 1% 0805 M55342E06B301DRWS
RES 301ohm 0.15W 1% 0805

RES 301ohm 0.15W 1% 0805

Supplier's Site
M55342E 25Ppm 0705 301 1% R Ws Vishay - 34P2719 - Newark, An Avnet Company
Chicago, IL, United States
M55342E 25Ppm 0705 301 1% R Ws Vishay
34P2719
M55342E 25Ppm 0705 301 1% R Ws Vishay 34P2719
M55342E 25PPM 0705 301 1% R WS

M55342E 25PPM 0705 301 1% R WS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 764-M55342E06B301DRWS-ND M55342E06B301DRWS 34P2719
Product Name Chip Resistor - Surface Mount RES 301 OHM 0.15W 1% 0805 M55342E 25Ppm 0705 301 1% R Ws Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 301 ohms 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details