Vishay Intertechnology, Inc. RES 2.43K OHM 0.15W 1% 0805 M55342E06B2E43RWS

Description
RES 2.43Kohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 2.43Kohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43K OHM 0.15W 1% 0805 - M55342E06B2E43RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 0.15W 1% 0805
M55342E06B2E43RWS
RES 2.43K OHM 0.15W 1% 0805 M55342E06B2E43RWS
RES 2.43Kohm 0.15W 1% 0805

RES 2.43Kohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B2E43RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B2E43RWS-ND
Chip Resistor - Surface Mount 764-M55342E06B2E43RWS-ND
2.43 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

2.43 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B2E43RWS 764-M55342E06B2E43RWS-ND
Product Name RES 2.43K OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 2430 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details