Vishay Intertechnology, Inc. RES 287K OHM 0.15W 1% 0805 M55342E06B287ERWS

Description
RES 287Kohm 0.15W 1% 0805
Request a Quote
Description
RES 287Kohm 0.15W 1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 287K OHM 0.15W 1% 0805 - M55342E06B287ERWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287K OHM 0.15W 1% 0805
M55342E06B287ERWS
RES 287K OHM 0.15W 1% 0805 M55342E06B287ERWS
RES 287Kohm 0.15W 1% 0805

RES 287Kohm 0.15W 1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342E06B287ERWS
Product Name RES 287K OHM 0.15W 1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers