Vishay Intertechnology, Inc. RES 22.1K OHM 0.15W 1% 0805 M55342E06B22E1RWS

Description
RES 22.1Kohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 22.1Kohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1K OHM 0.15W 1% 0805 - M55342E06B22E1RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 0.15W 1% 0805
M55342E06B22E1RWS
RES 22.1K OHM 0.15W 1% 0805 M55342E06B22E1RWS
RES 22.1Kohm 0.15W 1% 0805

RES 22.1Kohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B22E1RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B22E1RWS-ND
Chip Resistor - Surface Mount 764-M55342E06B22E1RWS-ND
22.1 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

22.1 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B22E1RWS 764-M55342E06B22E1RWS-ND
Product Name RES 22.1K OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 22100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7152FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614975-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
View Details
2 suppliers