Vishay Intertechnology, Inc. RES 22.9K OHM 0.15W 0.1% 0805 M55342E06B22B9RWS

Description
RES 22.9Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 22.9Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.9K OHM 0.15W 0.1% 0805 - M55342E06B22B9RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.9K OHM 0.15W 0.1% 0805
M55342E06B22B9RWS
RES 22.9K OHM 0.15W 0.1% 0805 M55342E06B22B9RWS
RES 22.9Kohm 0.15W 0.1% 0805

RES 22.9Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B22B9RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B22B9RWS-ND
Chip Resistor - Surface Mount 764-M55342E06B22B9RWS-ND
22.9 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

22.9 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B22B9RWS 764-M55342E06B22B9RWS-ND
Product Name RES 22.9K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 22900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details