Vishay Intertechnology, Inc. RES 221K OHM 0.15W 0.1% 0805 M55342E06B221BRT3

Description
RES 221Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 221Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221K OHM 0.15W 0.1% 0805 - M55342E06B221BRT3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221K OHM 0.15W 0.1% 0805
M55342E06B221BRT3
RES 221K OHM 0.15W 0.1% 0805 M55342E06B221BRT3
RES 221Kohm 0.15W 0.1% 0805

RES 221Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B221BRT3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B221BRT3TR-ND
Chip Resistor - Surface Mount 764-M55342E06B221BRT3TR-ND
221 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

221 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E06B221BRT3 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E06B221BRT3
Chip Resistor - Surface Mount M55342E06B221BRT3
RES SMD 221K OHM 0.1% 0.15W 0705

RES SMD 221K OHM 0.1% 0.15W 0705

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E06B221BRT3 764-M55342E06B221BRT3TR-ND M55342E06B221BRT3
Product Name RES 221K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 221000 ohms 221000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573199 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 47000 ohms
View Details