Vishay Intertechnology, Inc. RES 1K OHM 0.15W 5% 0805 M55342E06B1K00RWS

Description
RES 1Kohm 0.15W 5% 0805
Request a Quote Datasheet
Description
RES 1Kohm 0.15W 5% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 0.15W 5% 0805 - M55342E06B1K00RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 0.15W 5% 0805
M55342E06B1K00RWS
RES 1K OHM 0.15W 5% 0805 M55342E06B1K00RWS
RES 1Kohm 0.15W 5% 0805

RES 1Kohm 0.15W 5% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B1K00RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B1K00RWS-ND
Chip Resistor - Surface Mount 764-M55342E06B1K00RWS-ND
1 kOhms ±5% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

1 kOhms ±5% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B1K00RWS 764-M55342E06B1K00RWS-ND
Product Name RES 1K OHM 0.15W 5% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 1000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176091-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details