Vishay Intertechnology, Inc. RES 1.78K OHM 0.15W 0.1% 0805 M55342E06B1B78RWI

Description
RES 1.78Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 1.78Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78K OHM 0.15W 0.1% 0805 - M55342E06B1B78RWI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 0.15W 0.1% 0805
M55342E06B1B78RWI
RES 1.78K OHM 0.15W 0.1% 0805 M55342E06B1B78RWI
RES 1.78Kohm 0.15W 0.1% 0805

RES 1.78Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B1B78RWI-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B1B78RWI-ND
Chip Resistor - Surface Mount 764-M55342E06B1B78RWI-ND
1.78 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

1.78 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B1B78RWI 764-M55342E06B1B78RWI-ND
Product Name RES 1.78K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 1780 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9320 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details