Vishay Intertechnology, Inc. RES 1.49K OHM 0.15W 0.1% 0805 M55342E06B1B49RT5

Description
RES 1.49Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 1.49Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.49K OHM 0.15W 0.1% 0805 - M55342E06B1B49RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.49K OHM 0.15W 0.1% 0805
M55342E06B1B49RT5
RES 1.49K OHM 0.15W 0.1% 0805 M55342E06B1B49RT5
RES 1.49Kohm 0.15W 0.1% 0805

RES 1.49Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B1B49RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B1B49RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E06B1B49RT5TR-ND
1.49 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

1.49 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B1B49RT5 764-M55342E06B1B49RT5TR-ND
Product Name RES 1.49K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 1490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details