Vishay Intertechnology, Inc. RES 1.04K OHM 0.15W 0.1% 0805 M55342E06B1B04RT5

Description
RES 1.04Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 1.04Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.04K OHM 0.15W 0.1% 0805 - M55342E06B1B04RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.04K OHM 0.15W 0.1% 0805
M55342E06B1B04RT5
RES 1.04K OHM 0.15W 0.1% 0805 M55342E06B1B04RT5
RES 1.04Kohm 0.15W 0.1% 0805

RES 1.04Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B1B04RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B1B04RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E06B1B04RT5TR-ND
1.04 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

1.04 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B1B04RT5 764-M55342E06B1B04RT5TR-ND
Product Name RES 1.04K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 1040 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176090-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details