Vishay Intertechnology, Inc. RES 18.9K OHM 0.15W 0.1% 0805 M55342E06B18B9RWS

Description
RES 18.9Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 18.9Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.9K OHM 0.15W 0.1% 0805 - M55342E06B18B9RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.9K OHM 0.15W 0.1% 0805
M55342E06B18B9RWS
RES 18.9K OHM 0.15W 0.1% 0805 M55342E06B18B9RWS
RES 18.9Kohm 0.15W 0.1% 0805

RES 18.9Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B18B9RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B18B9RWS-ND
Chip Resistor - Surface Mount 764-M55342E06B18B9RWS-ND
18.9 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

18.9 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
M55342E 25Ppm 0705 18.9K 0.1% R Ws Vishay - 35P2914 - Newark, An Avnet Company
Chicago, IL, United States
M55342E 25Ppm 0705 18.9K 0.1% R Ws Vishay
35P2914
M55342E 25Ppm 0705 18.9K 0.1% R Ws Vishay 35P2914
M55342E 25PPM 0705 18.9K 0.1% R WS

M55342E 25PPM 0705 18.9K 0.1% R WS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number M55342E06B18B9RWS 764-M55342E06B18B9RWS-ND 35P2914
Product Name RES 18.9K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount M55342E 25Ppm 0705 18.9K 0.1% R Ws Vishay
Mounting / Packaging 0805 0805; 0805
Resistance Range 18900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details