Vishay Intertechnology, Inc. RES 150 OHM 0.15W 1% 0805 M55342E06B150DRWS

Description
RES 150ohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 150ohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 0.15W 1% 0805 - M55342E06B150DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 0.15W 1% 0805
M55342E06B150DRWS
RES 150 OHM 0.15W 1% 0805 M55342E06B150DRWS
RES 150ohm 0.15W 1% 0805

RES 150ohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B150DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B150DRWS-ND
Chip Resistor - Surface Mount 764-M55342E06B150DRWS-ND
150 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

150 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B150DRWS 764-M55342E06B150DRWS-ND
Product Name RES 150 OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details