Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E06B14B3RT5

Description
14.3 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
14.3 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E06B14B3RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B14B3RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E06B14B3RT5TR-ND
14.3 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

14.3 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 0705 14.3K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD T/R - M55342E06B14B3RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 14.3K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD T/R
M55342E06B14B3RT5
Res Thin Film 0705 14.3K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD T/R M55342E06B14B3RT5
Res Thin Film 0705 14.3K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 14.3K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342E06B14B3RT5TR-ND M55342E06B14B3RT5
Product Name Chip Resistor - Surface Mount Res Thin Film 0705 14.3K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676356-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers