Vishay Intertechnology, Inc. RES 14.3K OHM 0.15W 0.1% 0805 M55342E06B14B3RBS

Description
RES 14.3Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 14.3Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3K OHM 0.15W 0.1% 0805 - M55342E06B14B3RBS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3K OHM 0.15W 0.1% 0805
M55342E06B14B3RBS
RES 14.3K OHM 0.15W 0.1% 0805 M55342E06B14B3RBS
RES 14.3Kohm 0.15W 0.1% 0805

RES 14.3Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B14B3RBS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B14B3RBS-ND
Chip Resistor - Surface Mount 764-M55342E06B14B3RBS-ND
14.3 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

14.3 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B14B3RBS 764-M55342E06B14B3RBS-ND
Product Name RES 14.3K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 14300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details