Vishay Intertechnology, Inc. RES 149 OHM 0.15W 0.1% 0805 M55342E06B149ARWS

Description
RES 149ohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 149ohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 149 OHM 0.15W 0.1% 0805 - M55342E06B149ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 149 OHM 0.15W 0.1% 0805
M55342E06B149ARWS
RES 149 OHM 0.15W 0.1% 0805 M55342E06B149ARWS
RES 149ohm 0.15W 0.1% 0805

RES 149ohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B149ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B149ARWS-ND
Chip Resistor - Surface Mount 764-M55342E06B149ARWS-ND
149 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

149 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B149ARWS 764-M55342E06B149ARWS-ND
Product Name RES 149 OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 149 ohms 149 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details