Vishay Intertechnology, Inc. RES 147 OHM 0.15W 0.1% 0805 M55342E06B147ART0

Description
RES 147ohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 147ohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147 OHM 0.15W 0.1% 0805 - M55342E06B147ART0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 0.15W 0.1% 0805
M55342E06B147ART0
RES 147 OHM 0.15W 0.1% 0805 M55342E06B147ART0
RES 147ohm 0.15W 0.1% 0805

RES 147ohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B147ART0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B147ART0TR-ND
Chip Resistor - Surface Mount 764-M55342E06B147ART0TR-ND
147 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

147 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B147ART0 764-M55342E06B147ART0TR-ND
Product Name RES 147 OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 147 ohms 147 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details