Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E06B110BRT5

Description
110 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
110 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E06B110BRT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B110BRT5TR-ND
Chip Resistor - Surface Mount 764-M55342E06B110BRT5TR-ND
110 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

110 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 110K OHM 0.15W 0.1% 0805 - M55342E06B110BRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110K OHM 0.15W 0.1% 0805
M55342E06B110BRT5
RES 110K OHM 0.15W 0.1% 0805 M55342E06B110BRT5
RES 110Kohm 0.15W 0.1% 0805

RES 110Kohm 0.15W 0.1% 0805

Supplier's Site
M55342E 25Ppm 0705 110K 0.1% R T5 Vishay - 13P0549 - Newark, An Avnet Company
Chicago, IL, United States
M55342E 25Ppm 0705 110K 0.1% R T5 Vishay
13P0549
M55342E 25Ppm 0705 110K 0.1% R T5 Vishay 13P0549
M55342E 25PPM 0705 110K 0.1% R T5

M55342E 25PPM 0705 110K 0.1% R T5

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 764-M55342E06B110BRT5TR-ND M55342E06B110BRT5 13P0549
Product Name Chip Resistor - Surface Mount RES 110K OHM 0.15W 0.1% 0805 M55342E 25Ppm 0705 110K 0.1% R T5 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573293 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 390 ohms
View Details