Vishay Intertechnology, Inc. RES 110 OHM 0.15W 0.1% 0805 M55342E06B110ARTS

Description
RES 110ohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 110ohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 0.15W 0.1% 0805 - M55342E06B110ARTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 0.15W 0.1% 0805
M55342E06B110ARTS
RES 110 OHM 0.15W 0.1% 0805 M55342E06B110ARTS
RES 110ohm 0.15W 0.1% 0805

RES 110ohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B110ARTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B110ARTSTR-ND
Chip Resistor - Surface Mount 764-M55342E06B110ARTSTR-ND
110 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

110 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E06B110ARTS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E06B110ARTS
Chip Resistor - Surface Mount M55342E06B110ARTS
RES SMD 110 OHM 0.1% 0.15W 0705

RES SMD 110 OHM 0.1% 0.15W 0705

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E06B110ARTS 764-M55342E06B110ARTSTR-ND M55342E06B110ARTS
Product Name RES 110 OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 110 ohms 110 ohms 110 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details