Vishay Intertechnology, Inc. RES 10K OHM 0.15W 1% 0805 M55342E06B10E0RT5

Description
RES 10Kohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 10Kohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 0.15W 1% 0805 - M55342E06B10E0RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 0.15W 1% 0805
M55342E06B10E0RT5
RES 10K OHM 0.15W 1% 0805 M55342E06B10E0RT5
RES 10Kohm 0.15W 1% 0805

RES 10Kohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B10E0RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B10E0RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E06B10E0RT5TR-ND
10 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

10 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-M55342E06B10E0RT5DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B10E0RT5DKR-ND
Chip Resistor - Surface Mount 764-M55342E06B10E0RT5DKR-ND
RES SMD 10K OHM 1% 0.15W 0705

RES SMD 10K OHM 1% 0.15W 0705

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-M55342E06B10E0RT5CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B10E0RT5CT-ND
Chip Resistor - Surface Mount 764-M55342E06B10E0RT5CT-ND
RES SMD 10K OHM 1% 0.15W 0705

RES SMD 10K OHM 1% 0.15W 0705

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B10E0RT5 764-M55342E06B10E0RT5TR-ND
Product Name RES 10K OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 10000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details