Vishay Intertechnology, Inc. RES 102K OHM 0.15W 0.1% 0805 M55342E06B102BRTS

Description
RES 102Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 102Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102K OHM 0.15W 0.1% 0805 - M55342E06B102BRTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102K OHM 0.15W 0.1% 0805
M55342E06B102BRTS
RES 102K OHM 0.15W 0.1% 0805 M55342E06B102BRTS
RES 102Kohm 0.15W 0.1% 0805

RES 102Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B102BRTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B102BRTSTR-ND
Chip Resistor - Surface Mount 764-M55342E06B102BRTSTR-ND
102 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

102 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B102BRTS 764-M55342E06B102BRTSTR-ND
Product Name RES 102K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 102000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7152FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details